CA10927_STRADA-B -AS详情
LEDIL CA10927_STRADA-B -AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
plexiglass PMMA
形状
rectangular
Type of LED accessories
LED lens
Colour
transparent
Manufacturer series
STRADA
Application1
LED SEOUL
Related items1
Z5
Related items
XP-E
Mounting
adhesive tape
Body dimensions
19.6x15.5mm
Gross weight
0.8g
Certificates
RoHS compliant
应用
H35C0 (LEMWA33)
高度
5.2mm
CA10927_STRADA-B -AS拓展信息
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL








哦! 它是空的。