CA11253_Strada-C2-DD-tape详情
LEDiL CA11253_Strada-C2-DD-tape重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
CA11253_Strada-C2-DD-tape拓展信息
CA11183"BROOKE-W
LEDiL
C11715_Anna-40-5-W-XP
LEDiL
C11670_Anna-50-7-S-ES
LEDiL
C10981_Cindy-L251-W
LEDiL
C10980_Cindy-L251-M
LEDiL
CA12158"LENA-W-BXRA
LEDiL
CA11266_Heidi-O-XP
LEDiL
FA11904_Tina3-WWW-XM
LEDiL
CA11368_NIS83-2-M
LEDiL
C10585_NIS-7-W
LEDiL








哦! 它是空的。