CA11360_LAURA-D -AS详情
LEDIL CA11360_LAURA-D -AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
square
Type of LED accessories
LED lens
Colour
transparent
Manufacturer series
LAURA
Application1
LED SEOUL
Related items1
Z5
Related items
XP-E2
Body colour
black
Body dimensions
21.6x21.6mm
Enclosure material
polycarbonate
Gross weight
4.55g
Certificates
RoHS compliant
应用
H35C1 (LEMWA33)
Viewing angle
13...19°
高度
13.1mm
CA11360_LAURA-D -AS拓展信息
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL








哦! 它是空的。