CA11388_Emily-M-N119详情
LEDiL CA11388_Emily-M-N119重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
10 - 14
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CA11388_Emily-M-N119拓展信息
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL








哦! 它是空的。