CA11426_Strada-T-DW-XP-tape详情
LEDiL CA11426_Strada-T-DW-XP-tape重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
120 - 120
Connectable conductor cross section multi-wired
120 - 120
Material contact
Brass
Material of contact surface
Silver
Diameter plug-in contact
20
Connectable conductor cross section fine-strand without cable end sleeve
120 - 120
Type of electric connection
Screw connection
Connectable conductor cross section fine-strand with cable end sleeve
120 - 120
CA11426_Strada-T-DW-XP-tape拓展信息
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL








哦! 它是空的。