CA11819_STRADA-SQ-T-DW -AS详情
LEDIL CA11819_STRADA-SQ-T-DW -AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
plexiglass PMMA
形状
square
Type of LED accessories
LED lens
Colour
transparent
Manufacturer series
STRADA
Application1
LED SHARP
Related items1
Z5
Related items
XP-E
Mounting
adhesive tape
Body dimensions
25x25mm
Gross weight
1.607g
Certificates
RoHS compliant
应用
Double Dome (GM2BB)
高度
10.82mm
CA11819_STRADA-SQ-T-DW -AS拓展信息
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL








哦! 它是空的。