CA11934_Emily-W-RE-ES详情
LEDiL CA11934_Emily-W-RE-ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 50
0个相似型号
CA11934_Emily-W-RE-ES拓展信息
CA11183"BROOKE-W
LEDiL
C11715_Anna-40-5-W-XP
LEDiL
C11670_Anna-50-7-S-ES
LEDiL
C10981_Cindy-L251-W
LEDiL
C10980_Cindy-L251-M
LEDiL
CA12158"LENA-W-BXRA
LEDiL
CA11266_Heidi-O-XP
LEDiL
FA11904_Tina3-WWW-XM
LEDiL
CA11368_NIS83-2-M
LEDiL
C10585_NIS-7-W
LEDiL








哦! 它是空的。