CA12239-Minnie-M-MTG-assy详情
LEDiL CA12239-Minnie-M-MTG-assy重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Round
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Compliant
视角
26 °
高度
15.8 mm
长度
15.4 mm
达到SVHC
无SVHC
CA12239-Minnie-M-MTG-assy拓展信息








哦! 它是空的。