CAA1N详情
LEDiL CAA1N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
CAA1N拓展信息
CAA1N详情
LEDiL CAA1N重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
CAA1N拓展信息