FA11084_LISA2-RS-CLIP详情
LEDiL FA11084_LISA2-RS-CLIP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Supported Device Manufacturer
欧司朗光电半导体
Lens Shape Type
Round
Product Diameter (mm)
9.9
零件状态
Unconfirmed
发光二极管的数量
4
产品高度(mm)
6.8
FA11084_LISA2-RS-CLIP拓展信息
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL








哦! 它是空的。