LEDiL FA11948_JULIA-A-TAPE
- 收藏
- 对比
FA11948_JULIA-A-TAPE
1437-FA11948_JULIA-A-TAPE
LED 照明 - 白色
--
大陆
立即发货

LED LENS, ROUND, CREE XP-E, WIDE, Lens Type:-, Beam Type:Wide, LED Lens Color:Transparent, Lens Diameter:18.86mm, Lens Shape:Round, Lens Material:PMMA (Polymethylmethacrylate), Product Range:-, Accessory Type:LED Lens RoHS Compliant: Yes
1最小包装量--
添加到询价列表
FA11948_JULIA-A-TAPE详情
LEDiL FA11948_JULIA-A-TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
FA11948_JULIA-A-TAPE拓展信息
CA11183"BROOKE-W
LEDiL
C11715_Anna-40-5-W-XP
LEDiL
C11670_Anna-50-7-S-ES
LEDiL
C10981_Cindy-L251-W
LEDiL
C10980_Cindy-L251-M
LEDiL
CA12158"LENA-W-BXRA
LEDiL
CA11266_Heidi-O-XP
LEDiL
FA11904_Tina3-WWW-XM
LEDiL
CA11368_NIS83-2-M
LEDiL
C10585_NIS-7-W
LEDiL







哦! 它是空的。