FP15947_HEKLA-G -AS详情
LEDIL FP15947_HEKLA-G -AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of LED accessories
adapter
Manufacturer series
HEKLA
Application1
LUXEON CoB 1202s
Gross weight
7.22g
Certificates
RoHS compliant
应用
LED LUMILEDS
0个相似型号
FP15947_HEKLA-G -AS拓展信息
C10975_GT4-XP-WW
LEDiL
CS16460_HB-IP-2X6-W-PC
LEDiL
10402_FLARE-C-LENS
LEDiL
CA12377_TINA2-M-BLK
LEDiL
CA12346_TINA2-RS-WHT
LEDiL
CA11525_LAURA-REF-W-BLK
LEDiL
FCX11141_RES-SS
LEDiL
CA11173_TINA2-O-BLK
LEDiL
CA10961_RGBX-SS
LEDiL








哦! 它是空的。