037670详情
Legrand 037670重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Manufacturer
Miscellaneous
Surface protection
Tinned
For cables resistant to short circuit
有
With identification flag
无
Reel/roll packaging
无
Nominal cross section
16
Construction type
Standard
Sleeve length
12
绝缘的
有
0个相似型号
037670拓展信息








哦! 它是空的。