FFA.1S.768.CNP详情
LEMO FFA.1S.768.CNP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
4
Pollution degree
3
Rated surge voltage
6
Package
Bulk
厂商
LEMO
Product Status
活跃
系列
-
0个相似型号
FFA.1S.768.CNP拓展信息
EPG.1B.310.HLN
LEMO
FGG.0B.304.CLAD52Z
LEMO
FGG.2B.308.CLAD42Z
LEMO
FGG.2B.308.CLAD42
LEMO
FHG.1B.316.CLAD42Z
LEMO
PKG.M0.4GL.LV
LEMO
ECA.1B.314.CLV
LEMO
PHG.2B.310.CLLD42
LEMO
EGG.2B.312.CLL
LEMO
FGG.3B.302.CYCD11
LEMO








哦! 它是空的。