FFB.3S.415.CPAC10W详情
LEMO FFB.3S.415.CPAC10W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Package
Bulk
厂商
LEMO
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LEMO
Brand
LEMO
Tradename
S Series
RoHS
Details
系列
-
子类别
Circular Connectors
产品类别
圆形推拽连接器
产品类别
圆形推拽连接器
FFB.3S.415.CPAC10W拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO








哦! 它是空的。