FHX.0B.305.CLAD32详情
LEMO FHX.0B.305.CLAD32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 80
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
厂商
LEMO
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LEMO
Brand
LEMO
Tradename
B 系列
系列
-
子类别
Circular Connectors
产品类别
圆形推拽连接器
产品类别
圆形推拽连接器
FHX.0B.305.CLAD32拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO








哦! 它是空的。