GMA.0B.035.RS详情
LEMO GMA.0B.035.RS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyphenylsulfone (PPSU)
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
12.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
96
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Package
Bulk
厂商
LEMO
Product Status
活跃
For Use With/Related Products
0B Series Connector
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LEMO
Brand
LEMO
Tradename
B 系列
RoHS
Details
Manufacturer Part Number
GMA.0B.035.RS
Part Life Cycle Code
活跃
Ihs Manufacturer
LEMO USA INC
Risk Rank
5.72
系列
0B
颜色
Orange
子类别
Circular Connectors
Reach合规守则
compliant
外壳尺寸-插入
-
连接器支持类型
连接器附件
配件类型
Strain Relief
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
GMA.0B.035.RS拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO








哦! 它是空的。