MSB.00.250.LTE050详情
LEMO MSB.00.250.LTE050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Manufacturer
LEMO
Brand
LEMO
Tradename
00 Series
Connector A Series
MSB
Connector A Body Style
Straight
Cable Types
低三相电
Connector B Series
MSB
系列
00
子类别
电缆组件
电缆长度
50 cm
产品类别
射频电缆组件
产品类别
射频电缆组件
MSB.00.250.LTE050拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO








哦! 它是空的。