PAA.M1.0GL.AC39V详情
LEMO PAA.M1.0GL.AC39V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Tinned
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
11.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Min. permitted bending radius, stationary application/permanent installation
69
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LEMO
Brand
LEMO
Tradename
REDEL P 系列
RoHS
Details
系列
1P
子类别
Circular Connectors
产品类别
标准圆形连接器
产品类别
标准圆形连接器
PAA.M1.0GL.AC39V拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO








哦! 它是空的。