PAB.M0.2GL.AC65JZ详情
LEMO PAB.M0.2GL.AC65JZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter conductor
1.5
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
2.81
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 1 = solid
PAB.M0.2GL.AC65JZ拓展信息
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO
LEMO








哦! 它是空的。