PRG.M0.8GL.LC39AZ详情
LEMO PRG.M0.8GL.LC39AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E1016-1726K-COH
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
RoHS
Non-Compliant
额定电流
400 A
电压
600 VAC
连接类型
Receptacle
0个相似型号
PRG.M0.8GL.LC39AZ拓展信息
MSB.00.250.LTE150
LEMO
FWG.2B.310.CYC
LEMO
PHG.0B.309.CLLD56
LEMO
PKG.M0.5GL.LN
LEMO
FGG.1B.308.CLADS2Z
LEMO
MFB.00.250.LTE400
LEMO
PCA.0S.304.CLLCS2Z
LEMO
EEN.3F.322.XLP
LEMO
FGG.1B.307.CLADS2Z
LEMO
EDN.1M.305.XLM
LEMO








哦! 它是空的。