Linear Technology 1793AI
- 收藏
- 对比
1793AI
1464-1793AI
无类别的
--
大陆
立即发货

1793AI datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
1793AI详情
Linear Technology 1793AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
RoHS
Details
Brand
Amphenol Pcd
Manufacturer
Amphenol
Part # Aliases
A85049117S15TN076
Mating Style
可旋转联轴器
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Shell Style#
直角
Shell Sizes
15
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
1793AI拓展信息







哦! 它是空的。