Linear Technology C143A
- 收藏
- 对比
C143A
1464-C143A
无类别的
--
大陆
立即发货

C143A datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
C143A详情
Linear Technology C143A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Construction type lens
Round
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
3
With front ring
无
C143A拓展信息







哦! 它是空的。