Linear Technology C3528
- 收藏
- 对比
C3528
1464-C3528
无类别的
--
大陆
立即发货

C3528 datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
C3528详情
Linear Technology C3528重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Type of fastening
Screw mounting
Number of contacts as normally closed contact
0
Material quality
Thermoplastic
Imprint
None
Transparent
无
With light source
有
Model
Single push button
触点
1 make contact (NO)
C3528拓展信息







哦! 它是空的。