Linear Technology C665
- 收藏
- 对比
C665
1464-C665
无类别的
--
大陆
立即发货

C665 datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
C665详情
Linear Technology C665重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
230 - 230
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
C665拓展信息







哦! 它是空的。