Linear Technology C6H
- 收藏
- 对比
C6H
1464-C6H
无类别的
--
大陆
立即发货

C6H datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
C6H详情
Linear Technology C6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Suitable for safety functions
无
Manufacturer Part Number
C6H
Manufacturer
Century Interconnect Products
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CENTURY INTERCONNECT PRODUCTS
Manufacturer Series
C6H
连接器类型
板连接器
符合 DIN 标准
NO
IEC一致性
NO
军用标准
NO
达到SVHC
unknown
C6H拓展信息







哦! 它是空的。