Linear Technology LM385CS8-1.2
- 收藏
- 对比
LM385CS8-1.2
1464-LM385CS8-1.2
专用 IC
--
大陆
立即发货

IC SPECIALTY ANALOG CIRCUIT, Analog IC:Other
1最小包装量--
LM385CS8-1.2详情
Linear Technology LM385CS8-1.2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
LINEAR TECHNOLOGY CORP
JESD-609代码
e0
端子表面处理
锡铅
HTS代码
8542.39.00.01
功能数量
1
Reach合规守则
compliant
资历状况
不合格
模拟 IC - 其他类型
模拟电路
LM385CS8-1.2拓展信息
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Analog Devices / Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology







哦! 它是空的。