Linear Technology LT1058IN
- 收藏
- 对比
LT1058IN
1464-LT1058IN
线性 - 放大器 - 特殊用途
--
大陆
立即发货

Description: IC QUAD OP-AMP, PDIP, 0.300 INCH, PLASTIC, DIP, Operational Amplifier
1最小包装量--
LT1058IN详情
Linear Technology LT1058IN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
LINEAR TECHNOLOGY CORP
Part Package Code
DIP
Package Description
0.300 INCH, PLASTIC, DIP
Package Style
IN-LINE
Package Shape
RECTANGULAR
Package Code
DIP
Package Body Material
PLASTIC/EPOXY
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
锡铅
HTS代码
8542.33.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
4
Reach合规守则
compliant
JESD-30代码
R-PDIP-T
资历状况
不合格
放大器类型
OPERATIONAL AMPLIFIER
LT1058IN拓展信息
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Advanced Linear Devices Inc







哦! 它是空的。