Linear Technology LT1085CM-3.3-TR
- 收藏
- 对比
LT1085CM-3.3-TR
1464-LT1085CM-3.3-TR
PMIC - 稳压器 - 线性
--
大陆
立即发货

LT1085CM-3.3-TR datasheet pdf and PMIC - Voltage Regulators - Linear product details from Linear Technology stock available at utmel
1最小包装量--
LT1085CM-3.3-TR详情
Linear Technology LT1085CM-3.3-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
LT1085CM-3.3-TR拓展信息
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology







哦! 它是空的。