Linear Technology LT1461BIS8-3.2
- 收藏
- 对比
LT1461BIS8-3.2
1464-LT1461BIS8-3.2
无类别的
--
大陆
立即发货

LT1461BIS8-3.2 datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LT1461BIS8-3.2详情
Linear Technology LT1461BIS8-3.2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
375 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
LT1461BIS8-3.2拓展信息







哦! 它是空的。