LT1634BCS8 2.5
LT1634BCS8 2.5

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Linear Technology LT1634BCS8 2.5

  • 收藏
  • 对比

型号

LT1634BCS8 2.5

utmel 编号

1464-LT1634BCS8 2.5

商品类别

PMIC - 电压基准

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

LT1634BCS8 2.5 datasheet pdf and PMIC - Voltage Reference product details from Linear Technology stock available at utmel

起订量

--最小包装量--

添加到询价列表
LT1634BCS8 2.5
LT1634BCS8 2.5 Linear Technology

请发送询价,我们将立即回复。

库存:120

请发送询价,我们将立即回复。

*
验证码
在线咨询

LT1634BCS8 2.5详情

Linear Technology LT1634BCS8 2.5重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Screw connection

  • Adjustment range undelayed short-circuit release

    1500 - 10000

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    400 - 1000

  • Degree of protection (IP)

    IP40

  • Device construction

    Built-in device fixed built-in technique

  • Rated permanent current Iu

    1000

  • Type of control element

    Toggle

  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

    无

0个相似型号

技术文档: Linear Technology LT1634BCS8 2.5.

LT1634BCS8 2.5拓展信息

LT1021CCN85
LT1021CCN85

Linear Technology

LT1460MHS85
LT1460MHS85

Linear Technology

LT1431CZTR
LT1431CZTR

Linear Technology

LT1460HCS3-10PBF
LT1460HCS3-10PBF

Linear Technology

LT1460HCS3 10TR
LT1460HCS3 10TR

Linear Technology

LT1431CS8-TR
LT1431CS8-TR

Linear Technology

LT1460CCMS82.5
LT1460CCMS82.5

Linear Technology

LT1021DCS810
LT1021DCS810

Linear Technology

LT1236BCS8-10
LT1236BCS8-10

Linear Technology

LT1634AIS8-2.5/TR
LT1634AIS8-2.5/TR

Linear Technology

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z