Linear Technology LT1963EST1.8
- 收藏
- 对比
LT1963EST1.8详情
Linear Technology LT1963EST1.8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
LT1963EST1.8拓展信息
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology








哦! 它是空的。