Linear Technology LT3029EDEPBF/I/H
- 收藏
- 对比
LT3029EDEPBF/I/H
1464-LT3029EDEPBF/I/H
无类别的
--
大陆
立即发货

LT3029EDEPBF/I/H datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LT3029EDEPBF/I/H详情
Linear Technology LT3029EDEPBF/I/H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for safety functions
无
Explosion safety category for gas
Other
Explosion safety category for dust
Other
Number of contacts as normally closed contact
2
Locking mechanism
Operating current principle
Degree of protection (IP)
IP67K
Material housing
Other
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Other
LT3029EDEPBF/I/H拓展信息







哦! 它是空的。