Linear Technology LT3431EFE-N6984
- 收藏
- 对比
LT3431EFE-N6984
1464-LT3431EFE-N6984
无类别的
--
大陆
立即发货

LT3431EFE-N6984 datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LT3431EFE-N6984详情
Linear Technology LT3431EFE-N6984重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
315
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
252 - 315
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1575 - 3150
Type of electrical connection of main circuit
Screw connection
LT3431EFE-N6984拓展信息







哦! 它是空的。