Linear Technology LT4275CIMSPBF/CH
- 收藏
- 对比
LT4275CIMSPBF/CH
1464-LT4275CIMSPBF/CH
无类别的
--
大陆
立即发货

LT4275CIMSPBF/CH datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
添加到询价列表
LT4275CIMSPBF/CH详情
Linear Technology LT4275CIMSPBF/CH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
0个相似型号
LT4275CIMSPBF/CH拓展信息







哦! 它是空的。