Linear Technology LTC2632AHTS8-LZ12#PBF
- 收藏
- 对比
LTC2632AHTS8-LZ12#PBF
1464-LTC2632AHTS8-LZ12#PBF
数据采集 - 数模转换器(DAC)
--
大陆
立即发货

LTC2632AHTS8-LZ12#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Linear Technology stock available at utmel
1最小包装量--
LTC2632AHTS8-LZ12#PBF详情
Linear Technology LTC2632AHTS8-LZ12#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Sizes
16
类型
Double splice
颜色
Black
触点类型
Socket
接头数量
4
绝缘电阻
5000 Megaohms Min.
介电耐压
1500 VRMS at Sea Level 200 VRMS at 100,000 Ft.
LTC2632AHTS8-LZ12#PBF拓展信息
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology
Linear Technology







哦! 它是空的。