Linear Technology LTC2634CUD-HMI12#PBF/I/H
- 收藏
- 对比
LTC2634CUD-HMI12#PBF/I/H
1464-LTC2634CUD-HMI12#PBF/I/H
无类别的
--
大陆
立即发货

LTC2634CUD-HMI12#PBF/I/H datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC2634CUD-HMI12#PBF/I/H详情
Linear Technology LTC2634CUD-HMI12#PBF/I/H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
LTC2634CUD-HMI12#PBF/I/H拓展信息







哦! 它是空的。