Linear Technology LTC2954IDDB-1
- 收藏
- 对比
LTC2954IDDB-1
1464-LTC2954IDDB-1
无类别的
--
大陆
立即发货

LTC2954IDDB-1 datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
添加到询价列表
LTC2954IDDB-1详情
Linear Technology LTC2954IDDB-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
0个相似型号
LTC2954IDDB-1拓展信息







哦! 它是空的。