Linear Technology LTC2960CDC-4#PBF/I/H
- 收藏
- 对比
LTC2960CDC-4#PBF/I/H
1464-LTC2960CDC-4#PBF/I/H
无类别的
--
大陆
立即发货

LTC2960CDC-4#PBF/I/H datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
添加到询价列表
LTC2960CDC-4#PBF/I/H详情
Linear Technology LTC2960CDC-4#PBF/I/H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP)
IP40
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
0个相似型号
LTC2960CDC-4#PBF/I/H拓展信息







哦! 它是空的。