Linear Technology LTC3108EDE#PBF/IDE
- 收藏
- 对比
LTC3108EDE#PBF/IDE
1464-LTC3108EDE#PBF/IDE
无类别的
--
大陆
立即发货

LTC3108EDE#PBF/IDE datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC3108EDE#PBF/IDE详情
Linear Technology LTC3108EDE#PBF/IDE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
LTC3108EDE#PBF/IDE拓展信息







哦! 它是空的。