Linear Technology LTC3614EUDD#2ETPBF
- 收藏
- 对比
LTC3614EUDD#2ETPBF
1464-LTC3614EUDD#2ETPBF
无类别的
--
大陆
立即发货

LTC3614EUDD#2ETPBF datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC3614EUDD#2ETPBF详情
Linear Technology LTC3614EUDD#2ETPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
190
Material housing
Steel plate/plastic
Degree of protection (IP)
IP43
With lock
无
深度
210
宽度
1050
高度
1100
LTC3614EUDD#2ETPBF拓展信息







哦! 它是空的。