Linear Technology LTC3625EDE#PBF/I
- 收藏
- 对比
LTC3625EDE#PBF/I
1464-LTC3625EDE#PBF/I
无类别的
--
大陆
立即发货

LTC3625EDE#PBF/I datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC3625EDE#PBF/I详情
Linear Technology LTC3625EDE#PBF/I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 15
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
15
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
LTC3625EDE#PBF/I拓展信息







哦! 它是空的。