Linear Technology LTC3851EUD#PBF/IUD
- 收藏
- 对比
LTC3851EUD#PBF/IUD
1464-LTC3851EUD#PBF/IUD
无类别的
--
大陆
立即发货

LTC3851EUD#PBF/IUD datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC3851EUD#PBF/IUD详情
Linear Technology LTC3851EUD#PBF/IUD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Type of fastening
Screw mounting
Integrated diagnosis function
有
Voltage type of supply voltage
AC
Rated frequency
47 - 63
Model
Expansion device
LTC3851EUD#PBF/IUD拓展信息







哦! 它是空的。