Linear Technology LTC3855EUJPBF/I
- 收藏
- 对比
LTC3855EUJPBF/I
1464-LTC3855EUJPBF/I
无类别的
--
大陆
立即发货

LTC3855EUJPBF/I datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC3855EUJPBF/I详情
Linear Technology LTC3855EUJPBF/I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
LTC3855EUJPBF/I拓展信息







哦! 它是空的。