Linear Technology LTC3858EGN-1#PBF/IGN
- 收藏
- 对比
LTC3858EGN-1#PBF/IGN
1464-LTC3858EGN-1#PBF/IGN
无类别的
--
大陆
立即发货

LTC3858EGN-1#PBF/IGN datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC3858EGN-1#PBF/IGN详情
Linear Technology LTC3858EGN-1#PBF/IGN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
LTC3858EGN-1#PBF/IGN拓展信息







哦! 它是空的。