Linear Technology LTC3865IUHPBF/EU
- 收藏
- 对比
LTC3865IUHPBF/EU
1464-LTC3865IUHPBF/EU
无类别的
--
大陆
立即发货

LTC3865IUHPBF/EU datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC3865IUHPBF/EU详情
Linear Technology LTC3865IUHPBF/EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP54
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
3
Max. operating pressure
12000
Number of auxiliary contacts as normally closed contact
0
深度
98
宽度
57
高度
138
LTC3865IUHPBF/EU拓展信息







哦! 它是空的。