Linear Technology LTC4215CUFD-1/IU
- 收藏
- 对比
LTC4215CUFD-1/IU
1464-LTC4215CUFD-1/IU
无类别的
--
大陆
立即发货

LTC4215CUFD-1/IU datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC4215CUFD-1/IU详情
Linear Technology LTC4215CUFD-1/IU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
945 - 7560
Number of auxiliary contacts as normally open contact
0
Overload release current setting
250 - 630
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
630
LTC4215CUFD-1/IU拓展信息







哦! 它是空的。