Linear Technology LTC6247CMS#PBF/I
- 收藏
- 对比
LTC6247CMS#PBF/I
1464-LTC6247CMS#PBF/I
无类别的
--
大陆
立即发货

LTC6247CMS#PBF/I datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC6247CMS#PBF/I详情
Linear Technology LTC6247CMS#PBF/I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
250
Type of fastening
Screw mounting
Material quality
Other
Imprint
None
Transparent
无
Model
Single push button
触点
1 change-over contact
LTC6247CMS#PBF/I拓展信息







哦! 它是空的。