Linear Technology LTC6930CDCB-5.00PBF/ID
- 收藏
- 对比
LTC6930CDCB-5.00PBF/ID
1464-LTC6930CDCB-5.00PBF/ID
无类别的
--
大陆
立即发货

LTC6930CDCB-5.00PBF/ID datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC6930CDCB-5.00PBF/ID详情
Linear Technology LTC6930CDCB-5.00PBF/ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
1.52
Operating Temp Range
-40C to 130C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.65
Inside Diameter Before Shrinking
7.44
类型
TUBING
颜色
Clear
收缩率
4:1
LTC6930CDCB-5.00PBF/ID拓展信息







哦! 它是空的。