Linear Technology LTC6941CUD-4#PBF/IU
- 收藏
- 对比
LTC6941CUD-4#PBF/IU
1464-LTC6941CUD-4#PBF/IU
无类别的
--
大陆
立即发货

LTC6941CUD-4#PBF/IU datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
LTC6941CUD-4#PBF/IU详情
Linear Technology LTC6941CUD-4#PBF/IU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
LTC6941CUD-4#PBF/IU拓展信息







哦! 它是空的。